location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Carpet Decor Maciej Zień Indoor Rectangle Cotton, Polyester Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Carpet Decor Check ‘Carpet Decor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maciej Zień
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2019994225069
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2019994225069
Category:
Floor covering made from thick woven fabric, normally found in the home.
Area Rugs Check ‘Carpet Decor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Carpet Decor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2022 12:47:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Carpet Decor Maciej Zień Indoor Rectangle Cotton, Polyester Multicolour :
The long product name of Carpet Decor Maciej Zień Indoor Rectangle Cotton, Polyester Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pietra Black 160 x 230 cm
More>>>
Short summary description Carpet Decor Maciej Zień Indoor Rectangle Cotton, Polyester Multicolour:
This short summary of the Carpet Decor Maciej Zień Indoor Rectangle Cotton, Polyester Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Carpet Decor Maciej Zień, Indoor, Carpet, Cotton, Polyester, Multicolour, Image, Abstract

Long summary description Carpet Decor Maciej Zień Indoor Rectangle Cotton, Polyester Multicolour:
This is an auto-generated long summary of Carpet Decor Maciej Zień Indoor Rectangle Cotton, Polyester Multicolour based on the first three specs of the first five spec groups.

Carpet Decor Maciej Zień. Proper use: Indoor, Type: Carpet, Material: Cotton, Polyester. Width: 2300 mm, Depth: 1600 mm. Quantity per pack: 1 pc(s)