Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC Black
- - AMD Ryzen™ 7 3700X 3.6 GHz
- - 32 GB DDR4-SDRAM
- - 1.96 TB HDD+SSD
- - NVIDIA GeForce RTX 2080 SUPER 8 GB
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 10 Home 64-bit
More>>>
Short summary description CAPTIVA R51-406 PC AMD Ryzen™ 7 3700X 32 GB DDR4-SDRAM 1.96 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Black:
This short summary of the CAPTIVA R51-406 PC AMD Ryzen™ 7 3700X 32 GB DDR4-SDRAM 1.96 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.
CAPTIVA R51-406, 3.6 GHz, AMD Ryzen™ 7, 3700X, 32 GB, 1.96 TB, Windows 10 Home
Long summary description CAPTIVA R51-406 PC AMD Ryzen™ 7 3700X 32 GB DDR4-SDRAM 1.96 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Black:
This is an auto-generated long summary of CAPTIVA R51-406 PC AMD Ryzen™ 7 3700X 32 GB DDR4-SDRAM 1.96 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Black based on the first three specs of the first five spec groups.
CAPTIVA R51-406. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 7, Processor model: 3700X. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.96 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 2080 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Product colour: Black