Canon logo

Canon MAXIFY MB5020 Inkjet 600 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32261
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon MAXIFY MB5020 Inkjet 600 x 1200 DPI Wi-Fi:

Canon MAXIFY MB5020, Inkjet, Colour printing, 600 x 1200 DPI, Colour copying, Direct printing, Black

Long summary description Canon MAXIFY MB5020 Inkjet 600 x 1200 DPI Wi-Fi:

Canon MAXIFY MB5020. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Wi-Fi. Direct printing. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.