Canon EOS 5D Mark IV + EF 100-400 IS USM II, 30.4 MP, 6720 x 4480 pixels, CMOS, 4K Ultra HD, 800 g, Black
Canon EOS 5D Mark IV + EF 100-400 IS USM II. Camera type: SLR Camera Kit, Megapixel (approx.): 30.4 MP, Sensor type: CMOS, Maximum image resolution: 6720 x 4480 pixels. ISO sensitivity (max): 32000. Focal length range: 100 - 400 mm. Fastest camera shutter speed: 1/8000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 4096 x 2160 pixels. Display diagonal: 8.13 cm (3.2"). Viewfinder type: Optical. PictBridge. Weight: 800 g. Product colour: Black