location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon C-EXV5 toner cartridge 2 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C-EXV5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6836A002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045516894 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 08:54:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon C-EXV5 toner cartridge 2 pc(s) Original Black :
  • - Original
  • - Black
  • - Standard Yield
Long product name Canon C-EXV5 toner cartridge 2 pc(s) Original Black :
The short editorial description of Canon C-EXV5 toner cartridge 2 pc(s) Original Black

C-EXV5 Toner, Black
More>>>
Canon C-EXV5 toner cartridge 2 pc(s) Original Black:
The official marketing text of Canon C-EXV5 toner cartridge 2 pc(s) Original Black as supplied by the manufacturer

Durability: 15,700 based on 6% coverage. For use in iR1600/ iR1610F/ iR2000 machines.

Short summary description Canon C-EXV5 toner cartridge 2 pc(s) Original Black:
This short summary of the Canon C-EXV5 toner cartridge 2 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon C-EXV5, 7850 pages, Black, 2 pc(s)

Long summary description Canon C-EXV5 toner cartridge 2 pc(s) Original Black:
This is an auto-generated long summary of Canon C-EXV5 toner cartridge 2 pc(s) Original Black based on the first three specs of the first five spec groups.

Canon C-EXV5. Black toner page yield: 7850 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Features
Compatibility *
iR1600, 2000
Quantity per pack *
2 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield
7850 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Canon
OEM code
C-EXV5
Features
Product colour
Black
Weight & dimensions
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Other features
Capacity
440 g
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Canon C-EXV5 Toner toner cartridge Original Black Canon C-EXV5 Toner toner cartridge Original Black
(show image)
IR-1600 C-EXV5 Toner 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 2 distributor(s)
United Kingdom 5 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)