location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA HF M506 Handheld camcorder 2.37 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF M506
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6096B017
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LEGRIA HF M506 Handheld camcorder 2.37 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 2.37 MP CMOS 25.4 / 3 mm (1 / 3") Black
  • - Optical zoom: 10x Digital zoom: 200x
  • - Memory card
  • - LCD Built-in display 7.62 cm (3")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 2.0/5.1 Built-in microphone
  • - HDMI
  • - Lithium-Ion (Li-Ion) 2.10 h
Long product name Canon LEGRIA HF M506 Handheld camcorder 2.37 MP CMOS Full HD Black :
The long product name of Canon LEGRIA HF M506 Handheld camcorder 2.37 MP CMOS Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.37MP, 1/3" HD CMOS Pro, 1920x1080, Full HD, x10 optical, x200 digital, 3" LCD, TTL, AVCHD/MP4, SDXC/SDHC/SD, USB 2.0, HDMI, AV, 360g, Black
More>>>
Canon LEGRIA HF M506 Handheld camcorder 2.37 MP CMOS Full HD Black:
The official description of Canon LEGRIA HF M506 Handheld camcorder 2.37 MP CMOS Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon LEGRIA HF M506
Exceptional video quality for every occasion

The LEGRIA HF M506 delivers professional quality video with ease whatever the occasion. Featuring Canon’s HD CMOS PRO sensor and Audio Scene Select movies look and sound superb.

- Canon HD CMOS PRO sensor
- Optical Intelligent IS
- Audio Scene Select
- 10x HD Video lens, iris diaphragm
- Creative cinematic features
- 7.5cm intuitive touch screen
- Smart Auto (38 scenes), Face Detection, Instant AF
- SDXC card slot

Canon HD CMOS PRO sensor
The HD CMOS PRO sensor is designed and made by Canon for its professional camcorders. The light gathering area of the pixels is 160% bigger than conventional CMOS sensors, delivering a wider dynamic range and advanced low-light performance.

Optical Intelligent IS
Intelligent IS is the perfect solution to camera shake. It automatically detects the scene and selects exactly the right optical Image Stabilizer settings from 4 modes to counteract movement and prevent blur. It ensures sharp, detailed videos in every situation - leaving you free to concentrate on shooting.

Audio Scene Select
It’s simple to make your movies sound as good as they look with Audio Scene Select and a high-sensitivity, built-in zoom microphone.. Just select from 5 scene modes and audio settings are optimised automatically.

Canon HD Video lens
A high-quality, Canon HD Video lens with 10x optical zoom features an iris diaphragm for soft background blurring.

Creative cinematic features
Use Story Creator to develop your video skills and effortlessly create memorable short videos with a story - just choose a theme and follow the in-built scene suggestions. Inspire your creativity with Cinema-Look Filters and add fun effects to your movies without a PC using Touch Decoration. Write messages straight on the Touch-screen with the Stylus Pen, add stamps or active animations like shooting stars and mix in still images.

Fingertip control
Operation is easy with a high-resolution 7.5cm (3.0”) gesture-based Touch-screen LCD, which gives you intuitive fingertip control of shooting and playback functions.

Effortless shooting
Creating high-quality movies is effortless with Smart Auto. Fully automatic, it intelligently selects shooting settings from 38 scenes – leaving you free to concentrate on your subject. Face Detection optimises the settings for great people shots and Instant AF ensures fast and accurate focusing.

SDXC card slot
The LEGRIA HF M506 records Full HD movies direct to an SDXC memory card. Available in a wide range of sizes, the cards are easy to carry and ideal for sharing.

Short summary description Canon LEGRIA HF M506 Handheld camcorder 2.37 MP CMOS Full HD Black:
This short summary of the Canon LEGRIA HF M506 Handheld camcorder 2.37 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA HF M506, 2.37 MP, CMOS, 25.4 / 3 mm (1 / 3"), Full HD, 7.62 cm (3"), LCD

Long summary description Canon LEGRIA HF M506 Handheld camcorder 2.37 MP CMOS Full HD Black:
This is an auto-generated long summary of Canon LEGRIA HF M506 Handheld camcorder 2.37 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Canon LEGRIA HF M506. Total megapixels: 2.37 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 6.1 - 61 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Maximum memory card size: 64 GB. Focus adjustment: Auto/Manual, Closest focusing distance: 0.01 m. Light exposure modes: Auto, Scene modes: Beach, Dusk, Fireworks, Landscape, Night, Portrait, Snow, Sports, Spotlight, Sunset, Underwater

Image sensor
Total megapixels *
2.37 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 3 mm (1 / 3")
Effective megapixels (image)
2.07 MP
Effective megapixels (movie)
2.07 MP
Lens system
Interchangeable lens
No
Focal length range
6.1 - 61 mm
Optical zoom *
10x
Filter size
4.3 cm
Digital zoom *
200x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Minimum aperture number
1.8
Maximum aperture number
3
Minimum focal length (35mm film equiv)
43.6 mm
Maximum focal length (35mm film equiv)
436 mm
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC, SDXC
Maximum memory card size *
64 GB
Focusing
Focus adjustment
Auto/Manual
Closest focusing distance
0.01 m
Face detection
Yes
Exposure
Light exposure modes
Auto
Scene modes
Beach, Dusk, Fireworks, Landscape, Night, Portrait, Snow, Sports, Spotlight, Sunset, Underwater
White balance
White balance
Auto, Cloudy, Daylight, Fluorescent, Fluorescent H, Shade, Tungsten
Flash
Built-in flash *
No
Built-in light
No
Shutter
Camera shutter speed
1/2 - 1/2000 s
Display
Display diagonal *
7.62 cm (3")
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
230000 pixels
Touchscreen
Yes
Viewfinder
Viewfinder type *
Not available
Camera
Camcorder type *
Handheld camcorder
Camera
Minimum illumination
1 lx
Back Light Compensation (BLC)
Yes
Image processor
DIGIC DV III
Progressive scan
Yes
Image quality adjustment
Brightness, Colour depth, Contrast, Saturation, Sharpness
3D *
No
Design
Product colour *
Black
LED indicators
Yes
Tripod mounting supported
Yes
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1280 x 720, 1440 x 1080, 1920 x 1080
Video formats supported
AVCHD, MP4
Supported video modes
1080p
Pre-record
Yes
Capture modes
FXP, LP, MXP, SP, XP+
Bitrate at maximum video resolution
24 Mbit/s
Still image
Maximum image resolution *
1920 x 1080 pixels
Still image resolution(s)
1280 x 720,1440 x 1080,1920 x 1080
Audio
Audio system
Dolby Digital 2.0/5.1
Built-in microphone *
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) out *
1
Composite video out
1
USB connector type
Mini-USB A, Mini-USB B
Headphone outputs *
1
HDMI *
Yes
S-Video out
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
2.10 h
Weight & dimensions
Width
68 mm
Depth
121 mm
Height
64 mm
Weight *
360 g
Packaging content
Cables included
USB
Batteries included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 01:12:57
Uk has collected 1 expert review for Canon LEGRIA HF M506 Handheld camcorder 2.37 MP CMOS Full HD Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%