location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA HF R205 Handheld camcorder 2.07 MP CMOS Full HD Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF R205
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4906B018
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574567457
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2021 09:48:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LEGRIA HF R205 Handheld camcorder 2.07 MP CMOS Full HD Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 2.07 MP CMOS 25.4 / 4.85 mm (1 / 4.85") Grey
  • - Optical zoom: 18x Digital zoom: 360x
  • - Memory card
  • - LCD Built-in display 7.62 cm (3")
  • - Full HD 1920 x 1080 pixels
  • - Dolby Digital 2.0 Built-in microphone
  • - HDMI DC-in jack
  • - Lithium
Long product name Canon LEGRIA HF R205 Handheld camcorder 2.07 MP CMOS Full HD Grey :
The long product name of Canon LEGRIA HF R205 Handheld camcorder 2.07 MP CMOS Full HD Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.07MP, 1/4.85" CMOS, 1920 x 1080 px, 18x/360x, 3.0" LCD 230000 px, EIS, 0.4 lx, SD, SDHC, SDXC, Exif 2.2, mini HDMI, AV, 270 g, Grey
More>>>
Canon LEGRIA HF R205 Handheld camcorder 2.07 MP CMOS Full HD Grey:
The official description of Canon LEGRIA HF R205 Handheld camcorder 2.07 MP CMOS Full HD Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Express your creativity through brilliant Full HD videos. With 24Mbps to capture increased video data and every detail. Intuitive LCD touch screen with Touch Decoration feature to enhance your movie images.
- Full HD recording.
- Records to SD / SDHC / SDXC card.
- 18x optical zoom.

Touch Decoration
Make it personal. Provide comments on the screen by using the stylus provided to craft a message in freehand mode. You can also choose from an array of stamps and templates. Then, there's the option of adding sparkling animation effects to further enhance your movie. You can mix various images together too and make it a memorable, individualize work of art.

EIS with Dynamic Mode
Consider shaky videos a thing of the past. Capture clear and steady videos with the LEGRIA’s new Electronic Image Stabilizer with Dynamic Mode technology. It smartly compensates for sudden camera movements or handshake, even while walking or in wide-angle shooting mode, so you can have professional-looking videos without the need for additional tripods.

Video Snapshot
Create instant music videos you and your friends can enjoy with the fun Video Snapshot mode. Simply record your favourite 4-second clips, compile them to a playlist and add a music track for your very own music video creation. Choose from 10 different pre-installed music tracks or add you own songs with the included ImageMixer3 software. Playback is available from the camcorder itself so you can preview and enjoy your results instantly.

Short summary description Canon LEGRIA HF R205 Handheld camcorder 2.07 MP CMOS Full HD Grey:
This short summary of the Canon LEGRIA HF R205 Handheld camcorder 2.07 MP CMOS Full HD Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA HF R205, 2.07 MP, CMOS, 25.4 / 4.85 mm (1 / 4.85"), Full HD, 7.62 cm (3"), LCD

Long summary description Canon LEGRIA HF R205 Handheld camcorder 2.07 MP CMOS Full HD Grey:
This is an auto-generated long summary of Canon LEGRIA HF R205 Handheld camcorder 2.07 MP CMOS Full HD Grey based on the first three specs of the first five spec groups.

Canon LEGRIA HF R205. Total megapixels: 2.07 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.85 mm (1 / 4.85"). Optical zoom: 18x, Digital zoom: 360x, Focal length range: 3 - 60 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Maximum memory card size: 64 GB. Focus adjustment: Auto/Manual. Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset

Image sensor
Total megapixels *
2.07 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 4.85 mm (1 / 4.85")
Effective megapixels (image)
3.28 MP
Effective megapixels (movie)
2.07 MP
Lens system
Interchangeable lens
No
Focal length range
3 - 60 mm
Optical zoom *
18x
Filter size
3.4 cm
Digital zoom *
360x
Image stabilizer *
Yes
Image stabilizer type
Electronic Image Stabilization (EIS)
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC, SDXC
Disc types supported
No
Camcorder tape type
No
Maximum memory card size *
64 GB
Memory slots
2
Camera file system
Exif 2.2
Focusing
Focus adjustment
Auto/Manual
Face detection
Yes
Exposure
Scene modes
Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset
Flash
Built-in flash *
No
Built-in light
No
Shutter
Camera shutter speed
1/12.5 - 1/2000 s
Display
Display diagonal *
7.62 cm (3")
Built-in display *
Yes
Display
LCD
Display resolution (numeric)
230000 pixels
Touchscreen
Yes
Viewfinder
Viewfinder type *
Not available
Camera
Camcorder type *
Handheld camcorder
Camera
Supported aspect ratios
4:3, 16:9
Minimum illumination
0.4 lx
Photo mode
Yes
3D *
No
Design
Product colour *
Grey
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1440 x 1080, 1920 x 1080 pixels
Video formats supported
AVCHD, H.264, MPEG4
Capture modes
FXP, LP, MXP, SP, XP+
Still image
Maximum image resolution *
2016 x 1512 pixels
Still image resolution(s)
1920 x 1080
Image formats supported
EXIF, JPG
Audio
Audio system
Dolby Digital 2.0
Built-in microphone *
Yes
Ports & interfaces
PictBridge *
No
Component video (YPbPr/YCbCr) out *
1
DC-in jack
Yes
HDMI *
Yes
S-Video out
No
Battery
Battery technology *
Lithium
Battery voltage
3.7 V
Battery type
BP-110
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
60 mm
Depth
121 mm
Height
61 mm
Weight *
270 g
Packaging content
Remote control included
Yes
Cables included
AV
Batteries included
Yes
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 12:30:51
Uk has collected 3 expert reviews for Canon LEGRIA HF R205 Handheld camcorder 2.07 MP CMOS Full HD Grey and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
tech2.com
Updated:
2014-01-03 12:30:51
Camcorders have more or less taken a backseat with the recent success of smartphones. Most smartphones are now capable of recording videos at 1080p resolutions, which is the same that camcorders have on offer. But, for professional shooting, the op...
Bottom line The Canon Legria HF R205 is priced at Rs. 19,395. You’ll definitely require a stand, if you want to do some serious shooting with the HF R205. The user interface is a tad boring and confusing at times and as far as performance is concerned, the camcor...
60%
techtree.com
Updated:
2014-01-03 12:30:51
Expert Review Rs 22,995A picture says a thousand words, but a video says a million. We are talking about the camcorder, which allows you to capture the precious moments of your life and lets you rewind and watch them all over again. While HD camcord...
Good Very compact, light, and stylish; Decent image quality with HD movie capture; Good build and ergonomics; Swivel LCD; Headphone jack; 18x smooth and silent optical zoom; Good price...
Bad No optical image stabilization; Poor battery life; Awkwardly placed ports; No microphone jack; No carry pouch...
Bottom line The Canon Legria HF R205 is an ultra-compact camcorder that will probably steal your heart at first sight. It is a good camcorder mainly because the optics and sensor along with the image processor are of decent quality. The image quality is decent whe...
70%