Canon logo

Canon i-SENSYS LBP7018C Colour A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30860
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon i-SENSYS LBP7018C Colour A4:

Canon i-SENSYS LBP7018C, Laser, Colour, A4, 16 ppm, Black

Long summary description Canon i-SENSYS LBP7018C Colour A4:

Canon i-SENSYS LBP7018C. Print technology: Laser, Colour. Maximum duty cycle: 15000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.