Canon logo

Canon imageRUNNER ADVANCE DX C5750i Laser 1200 x 1200 DPI 50 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10700
Info modified on:
09 Mar 2024, 14:28:18
Short summary description Canon imageRUNNER ADVANCE DX C5750i Laser 1200 x 1200 DPI 50 ppm Wi-Fi:

Canon imageRUNNER ADVANCE DX C5750i, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, Colour scanning, Grey

Long summary description Canon imageRUNNER ADVANCE DX C5750i Laser 1200 x 1200 DPI 50 ppm Wi-Fi:

Canon imageRUNNER ADVANCE DX C5750i. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 50 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Wi-Fi. Product colour: Grey

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.