Canon logo

Canon imageCLASS MF4350d Laser A4 1200 x 600 DPI 23 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28174
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon imageCLASS MF4350d Laser A4 1200 x 600 DPI 23 ppm:

Canon imageCLASS MF4350d, Laser, 1200 x 600 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Canon imageCLASS MF4350d Laser A4 1200 x 600 DPI 23 ppm:

Canon imageCLASS MF4350d. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.