Canon logo

Canon imageRUNNER ADVANCE C256i Laser A4 1200 x 1200 DPI 25 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66321
Info modified on:
14 Jun 2024, 04:02:41
Short summary description Canon imageRUNNER ADVANCE C256i Laser A4 1200 x 1200 DPI 25 ppm Wi-Fi:

Canon imageRUNNER ADVANCE C256i, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description Canon imageRUNNER ADVANCE C256i Laser A4 1200 x 1200 DPI 25 ppm Wi-Fi:

Canon imageRUNNER ADVANCE C256i. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.