This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Candy CPCA 221 fridge-freezer Freestanding 196 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Candy
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CPCA 221
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPCA221
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Candy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:11:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Candy CPCA 221 fridge-freezer Freestanding 196 L White:
This short summary of the Candy CPCA 221 fridge-freezer Freestanding 196 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Candy CPCA 221, 196 L, 4 kg/24h, White

Long summary description Candy CPCA 221 fridge-freezer Freestanding 196 L White:
This is an auto-generated long summary of Candy CPCA 221 fridge-freezer Freestanding 196 L White based on the first three specs of the first five spec groups.

Candy CPCA 221. Total net capacity: 196 L. Door hinge: Right. Fridge net capacity: 130 L. Freezer net capacity: 66 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 281 kWh. Product colour: White

Design
Appliance placement *
Freestanding
Product colour *
White
Door hinge
Right
Reversible doors
Yes
Performance
Total net capacity *
196 L
Total gross capacity
214 L
Fridge
Fridge net capacity *
130 L
Freezer
Freezer net capacity *
66 L
Freezing capacity *
4 kg/24h
Freezer
Freezer number of shelves/baskets *
3
Power
Annual energy consumption *
281 kWh
Energy usage
0.77 kWh/24h
Weight & dimensions
Width
540 mm
Depth
600 mm
Height
1350 mm
Other features
Built-in freezer
No
Power requirements
230(V), 16(A)