location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Candy CMCN 5172 W fridge-freezer Freestanding G White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Candy Check ‘Candy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CMCN 5172 W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMCN 5172 W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361954953
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Candy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Candy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:09:47
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Candy CMCN 5172 W fridge-freezer Freestanding G White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding
  • - 231 L Fridge interior light
  • - G 277 kWh D 42 dB
More>>>
Short summary description Candy CMCN 5172 W fridge-freezer Freestanding G White:
This short summary of the Candy CMCN 5172 W fridge-freezer Freestanding G White data-sheet is auto-generated and uses the product title and the first six key specs.

Candy CMCN 5172 W, SN-ST, 42 dB, G, White

Long summary description Candy CMCN 5172 W fridge-freezer Freestanding G White:
This is an auto-generated long summary of Candy CMCN 5172 W fridge-freezer Freestanding G White based on the first three specs of the first five spec groups.

Candy CMCN 5172 W. Door hinge: Right. Climate class: SN-ST, Noise level: 42 dB. Fridge net capacity: 231 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Energy efficiency class: G, Annual energy consumption: 277 kWh. Product color: White

Design
Appliance placement *
Freestanding
Product color *
White
Door hinge
Right
Reversible doors
Yes
Built-in display *
No
Shelves material
Tempered glass
Performance
Climate class *
SN-ST
Noise emission class *
D
Noise level *
42 dB
Fridge
Fridge net capacity *
231 L
Fridge interior light
Yes
Fridge number of shelves/baskets *
3
Fridge
Number of vegetable drawers *
1
Power
Energy efficiency scale
A to G
Energy efficiency class *
G
Annual energy consumption *
277 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Energy usage
0.679 kWh/24h
Weight & dimensions
Width *
550 mm
Depth *
576 mm
Height *
1700 mm
Weight *
55 kg
Other features
Gross weight
60.5 kg