location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Candy Timeless FC9D815X 70 L A Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Candy Check ‘Candy’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Timeless
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC9D815X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33701543 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361905054
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Candy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Candy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 17:58:49
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Candy 33701543 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Candy Timeless FC9D815X 70 L A Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Side racks
  • - Special functions
Long product name Candy Timeless FC9D815X 70 L A Stainless steel :
The long product name of Candy Timeless FC9D815X 70 L A Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FC9D815X
More>>>
Candy Timeless FC9D815X 70 L A Stainless steel:
The official description of Candy Timeless FC9D815X 70 L A Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Moderna
Candy is always committed to making the kitchen a friendly place where creativity, technology and design come together to create positive emotions. The Moderna ovens collection provides the different options available to complete any kitchen style. The extensive range of electric ovens is available in different colors. Simplify your day with the collection that matches every kind of style.

Short summary description Candy Timeless FC9D815X 70 L A Stainless steel:
This short summary of the Candy Timeless FC9D815X 70 L A Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Candy Timeless FC9D815X, Small, Electric, 70 L, 42 L, 2 shelves, Small

Long summary description Candy Timeless FC9D815X 70 L A Stainless steel:
This is an auto-generated long summary of Candy Timeless FC9D815X 70 L A Stainless steel based on the first three specs of the first five spec groups.

Candy Timeless FC9D815X. Oven size: Small, Oven type: Electric, Total oven(s) interior capacity: 70 L. Oven 2 size: Small, Oven 2 net capacity: 42 L, Oven 2 power source: Electric. Product colour: Stainless steel, Control type: Rotary, Control position: Front. Clock type: Electronic. Energy efficiency class: A, Energy consumption (conventional): 0.92 kWh, Energy consumption (forced convection): 0.89 kWh

Side racks
Side racks

Side racks are positioned laterally in the interior wall of your electric oven. They simplify the grids and trays insertion at different levels.

Special functions
Special functions

Enjoy the special functions available on your electric oven such as pizza and multifunction. Cooking will never be easier or quicker.

Oven
Number of ovens *
2
Oven size *
Small
Oven type *
Electric
Total oven(s) interior capacity *
70 L
Oven net capacity *
42 L
Rotisserie
No
Number of cooking programs
8
Number of shelves
2 shelves
Oven 2
Oven 2 size
Small
Oven 2 net capacity
42 L
Oven 2 power source
Electric
Design
Product colour *
Stainless steel
Control type *
Rotary
Control position
Front
Handle colour
Stainless steel
Knobs colour
Stainless steel
Built-in display *
Yes
Door hinge
down
Door material
Glass, Stainless steel
Soft closing door
No
Baking tray 1 depth
3.5 cm
Number of grids
2
Ergonomics
Integrated clock
Yes
Clock type
Electronic
Power
Energy efficiency class *
A
Oven 2 energy efficiency class
A
Energy efficiency scale
A+++ to D
Energy consumption (conventional) *
0.92 kWh
Energy consumption (forced convection) *
0.89 kWh
Oven 2 energy consumption (conventional)
0.77 kWh
Weight & dimensions
Width
564 mm
Depth
550 mm
Height
878 mm
Weight
44.4 kg
Installation compartment width *
56.4 cm
Installation compartment depth *
55 cm
Installation compartment height *
87.8 cm
Packaging data
Package width
650 mm
Package depth
695 mm
Package height
991 mm
Package weight
48.7 kg
Packaging content
Number of baking trays
1