location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Candy Brava CDIN 2L360PB Fully built-in 13 place settings E

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Candy Check ‘Candy’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Brava
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CDIN 2L360PB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32900758 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361983786
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Candy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Candy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 18:00:04
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Candy Brava CDIN 2L360PB Fully built-in 13 place settings E
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full size (60 cm) Fully built-in
  • - 13 place settings
  • - Energy efficiency class: E
  • - Energy consumption per 100 cycles: 93 kWh
  • - Noise emission class: C 47 dB
  • - 9 h Delayed start timer
  • - Bluetooth Wi-Fi controlled
More>>>
Short summary description Candy Brava CDIN 2L360PB Fully built-in 13 place settings E:
This short summary of the Candy Brava CDIN 2L360PB Fully built-in 13 place settings E data-sheet is auto-generated and uses the product title and the first six key specs.

Candy Brava CDIN 2L360PB, Fully built-in, Full size (60 cm), Black, Buttons, Fixed, Basket

Long summary description Candy Brava CDIN 2L360PB Fully built-in 13 place settings E:
This is an auto-generated long summary of Candy Brava CDIN 2L360PB Fully built-in 13 place settings E based on the first three specs of the first five spec groups.

Candy Brava CDIN 2L360PB. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Black. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 47 dB. Apps supported: Candy simply-Fi. Energy efficiency class: E, Water consumption per cycle: 10.4 L, Energy consumption per 100 cycles: 93 kWh. Width: 598 mm, Depth: 550 mm, Height: 820 mm

Design
Appliance placement *
Fully built-in
Product size *
Full size (60 cm)
Door colour *
Not applicable
Control panel colour
Black
Control type
Buttons
Built-in display *
Yes
Upper basket adjustable height
Yes
Lower basket rack
Fixed
Lower basket safety stop
Yes
Cutlery compartment type
Basket
Door hinge
Double movement
Performance
Noise level *
47 dB
Drying system
Condensation
Number of place settings *
13 place settings
Number of washing programs *
5
Noise emission class *
C
Automatic programs
No
Maximum hot water supply temperature
60 °C
Cycle time *
230 min
Delayed start timer
Yes
Delay start (max)
9 h
AquaStop function *
No
Built-in smart sensors
No
Overflow protection *
No
Half-load
No
Dirt sensor
No
Ergonomics
Automatic door opening
No
Self-cleaning filter
Yes
Adjustable feet
Yes
Feet adjustment type
Front
Ready indicator
Yes
Remaining time indication
Yes
Ergonomics
Buzzer
Yes
Salt indicator
Yes
Rinse aid indicator
No
Apps supported
Candy simply-Fi
Bluetooth
Yes
Wi-Fi controlled
Yes
Power
Energy efficiency scale
A to G
Energy efficiency class *
E
Energy efficiency class (old)
A++
Energy consumption per cycle
0.92 kWh
Water consumption per cycle *
10.4 L
Energy consumption per 100 cycles *
93 kWh
Power consumption (left-on)
1 W
Power consumption (off)
0.5 W
AC input voltage
230 V
Current
10 A
Power plug type
Type F (CEE 7/4)
Weight & dimensions
Depth
550 mm
Height
820 mm
Weight
33 kg
Height under worktop
82 cm
Width *
598 mm
Packaging data
Package width
640 mm
Package depth
676 mm
Package height
896 mm
Package weight
35.4 kg
Other features
Washing class
A
Drying class
A
Annual energy consumption
262 kWh
Annual water consumption
2720 L