location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Candy Smart Pro CSOE C9DCG-80 tumble dryer Freestanding Front-load 9 kg B White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Candy Check ‘Candy’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSOE C9DCG-80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31102444 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8059019038681
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Candy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Candy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 03:15:52
The date of the most recent change of this product data-sheet in Icecat.
Candy 31102444 user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Candy Smart Pro CSOE C9DCG-80 tumble dryer Freestanding Front-load 9 kg B White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Guided drying and syncro
  • - Smart drying experience
  • - Extra contents via App
  • - Additional cycles
  • - Easy iron
  • - High door hole
Long product name Candy Smart Pro CSOE C9DCG-80 tumble dryer Freestanding Front-load 9 kg B White :
The long product name of Candy Smart Pro CSOE C9DCG-80 tumble dryer Freestanding Front-load 9 kg B White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CSOE C9DCG-80
More>>>
Candy Smart Pro CSOE C9DCG-80 tumble dryer Freestanding Front-load 9 kg B White:
The official description of Candy Smart Pro CSOE C9DCG-80 tumble dryer Freestanding Front-load 9 kg B White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart Pro
Candy Smart Pro dryer is the smart choice for saving time. Versatile, quick and reliable, Candy Smart Pro dryer offers a complete set of rapid cycles in less than 90 minutes to meet your daily needs.

Short summary description Candy Smart Pro CSOE C9DCG-80 tumble dryer Freestanding Front-load 9 kg B White:
This short summary of the Candy Smart Pro CSOE C9DCG-80 tumble dryer Freestanding Front-load 9 kg B White data-sheet is auto-generated and uses the product title and the first six key specs.

Candy Smart Pro CSOE C9DCG-80, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Left

Long summary description Candy Smart Pro CSOE C9DCG-80 tumble dryer Freestanding Front-load 9 kg B White:
This is an auto-generated long summary of Candy Smart Pro CSOE C9DCG-80 tumble dryer Freestanding Front-load 9 kg B White based on the first three specs of the first five spec groups.

Candy Smart Pro CSOE C9DCG-80. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 9 kg, Drying class: C, Drying programs: Auto, Quick, Wool. Delay start (max): 24 h, Apps supported: hOn. Energy efficiency class: B, Energy consumption: 5.18 kWh, Annual energy consumption: 616 kWh. Depth: 585 mm, Width: 596 mm, Height: 850 mm

Guided drying and syncro
Guided drying and syncro

Drying has never been easier! Thanks to the Guided Drying function, your tumble dryer suggests the ideal programme by inserting information such as the fabric type or the desired drying level. Alternatively, thanks to the Syncro function, your App can tell you which is the best drying program for your laundry and set the correct duration, based on its weight and the washing cycle just performed. These smart functions allow you to manage your appliance in the simplest way, while saving energy consumption, time and effort.

SNAP&DRY
SNAP&DRY

With the Snap&Dry function, your laundry becomes even smarter! At the end of the wash, simply take a photo of your wet clothes in the drum and find out which is the best and fastest drying programme. In this way, you can save time and money.

hOn App: THE SMARTEST DRYING EXPERIENCE
hOn App: THE SMARTEST DRYING EXPERIENCE

With the Candy hOn App, using your tumble dryer has never been so simple and smart! Open the App and enjoy a wide range of programmes, functions, tips and usage statistics. Plus, thanks to the remote multi-control you will also be able to manage your appliance wherever you are via your smartphone or smart speakers such as Google Home and Amazon Alexa.

STATISTICS AND MAINTENANCE
STATISTICS AND MAINTENANCE

How to keep an eye on consumption? Simply open the hOn App and get real-time statistics and consumption reports to improve usage habits. Plus, the App sends you smart reminders about all the necessary maintenance activities, in order to extend the life of your appliance and ensure great performances for years to come.

PROGRAMMES
PROGRAMMES

The ideal solution for every need! Open the Candy hOn App and access a list of more than 40 programmes that allow you to quickly get the best drying level for your clothes. Plus, you can organize your routine by saving your most-used cycles and setting up end-of-drying reminders.

A SMARTER LIFE
A SMARTER LIFE

Fully Wi-Fi connected and thanks to the simply-Fi App it offers you a wide range of smart features such as remote control, drying tips and check ups.

SMART TOUCH - ADDITIONAL CYCLES
SMART TOUCH - ADDITIONAL CYCLES

With the Candy simply-Fi App, you can interact with the dryer and take advantage of the potential offered by Smart Touch. For example you can download and launch more than 20 additional drying cycles

IRONING IS CHILD’S PLAY
IRONING IS CHILD’S PLAY

Iron in half the time thanks to the Super Easy Iron function. A smart sensor detects the right level of moisture and a special alternating drum motion reduce wrinkles and tangles.

GOODBYE BACKACHE!
GOODBYE BACKACHE!

The Candy solution guarantees maximum comfort with minimum effort when you dry your laundry: a dryer with a higher door. Say goodbye to backache when you put the laundry in and take it out again thanks to a 3.5 cm higher door than standard models.

SAVINGS ARE AT HOME HERE
SAVINGS ARE AT HOME HERE

Candy cares about the environment and about your pocketbook. You can dry even a small load of laundry, anything from 1 kg up to the maximum load, without wasting energy and with optimal protection for your clothes. Candy has come up with the perfect solution for you: Kilo Detector, a function allowing savings of up to 70% on energy , time and money with special weight sensors that stop the cycle automatically when the desired degree of dryness is reached.

STOP WASTING TIME
STOP WASTING TIME

Thanks to the Start Delay function you can delay the start of the drying cycle up to 24 hours. Postpone it during the night to save energy costs or program it at your convenience.

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Condensation
Product colour *
White
Door hinge
Left
Door style
Glass window door
Door colour
White
Control type *
Buttons, Rotary
Drum volume
125 L
Built-in display *
Yes
Drum material
Galvanized
Electronic control
Yes
Certification
Woolmark
Performance
Rated capacity *
9 kg
Drying class *
C
Number of drying programs
15
Drying programs *
Auto, Quick, Wool
Cycle time *
168 min
Noise level *
68 dB
Energy consumption per cycle (partial load)
2.8 kWh
Moisture sensor
Yes
Left-on mode duration
5 min
Ergonomics
Delayed start timer *
Yes
Delay start (max)
24 h
Ergonomics
Adjustable feet
Yes
Ready indicator
Yes
Apps supported
hOn
Bluetooth
Yes
Wi-Fi controlled *
Yes
Power
Energy efficiency class *
B
Energy efficiency scale
A+++ to D
AC input voltage
220 - 240 V
Power consumption (off)
0.5 W
Energy consumption *
5.18 kWh
Annual energy consumption *
616 kWh
Power plug type
Type G
Weight & dimensions
Width
596 mm
Depth *
585 mm
Height
850 mm
Weight
36.3 kg
Packaging data
Drying rack included
No
Package width
650 mm
Package depth
620 mm
Package height
890 mm
Package weight
38 kg
Technical details
Water reservoir location
Bottom
Outlet water hose
No