location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Candy GVS C10DCGR-80 tumble dryer Freestanding Front-load 10 kg B Anthracite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Candy Check ‘Candy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GVS C10DCGR-80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31101039 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361968622
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Candy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Candy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 17:44:25
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Candy GVS C10DCGR-80 tumble dryer Freestanding Front-load 10 kg B Anthracite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 10 kg 115 L Anthracite
  • - Condensation
  • - Number of drying programs: 16
  • - Built-in display
  • - Moisture sensor Delayed start timer
  • - Near Field Communication (NFC)
  • - Energy efficiency class: B
  • - 670 kWh 68 dB
Long product name Candy GVS C10DCGR-80 tumble dryer Freestanding Front-load 10 kg B Anthracite :
The long product name of Candy GVS C10DCGR-80 tumble dryer Freestanding Front-load 10 kg B Anthracite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GVS C10DCGR-80
More>>>
Candy GVS C10DCGR-80 tumble dryer Freestanding Front-load 10 kg B Anthracite:
The official description of Candy GVS C10DCGR-80 tumble dryer Freestanding Front-load 10 kg B Anthracite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Link
Get the best from your drying cycle. With this range of dryers, now you can discover all the cleverest solutions to get an exciting performance from your drying cycle, keeping both the maximum care for your garments and the A class efficiency. Your new Hoover dryer will treat every garment with the maximum kindness and efficiency, making it brilliant and soft just like you have bought it. Thanks to the connectivity system you can add additional functions to your dryer and get several tips to improve your drying experience.

Short summary description Candy GVS C10DCGR-80 tumble dryer Freestanding Front-load 10 kg B Anthracite:
This short summary of the Candy GVS C10DCGR-80 tumble dryer Freestanding Front-load 10 kg B Anthracite data-sheet is auto-generated and uses the product title and the first six key specs.

Candy GVS C10DCGR-80, Freestanding, Front-load, Condensation, Anthracite, Rotary, Touch, Left

Long summary description Candy GVS C10DCGR-80 tumble dryer Freestanding Front-load 10 kg B Anthracite:
This is an auto-generated long summary of Candy GVS C10DCGR-80 tumble dryer Freestanding Front-load 10 kg B Anthracite based on the first three specs of the first five spec groups.

Candy GVS C10DCGR-80. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 10 kg, Drying class: C, Drying programs: Wool. Delay start (max): 24 h, Apps supported: Candy simply-Fi. Energy efficiency class: B, Energy consumption: 5.7 kWh, Annual energy consumption: 670 kWh. Depth: 585 mm, Width: 596 mm, Height: 850 mm

START DELAY

The Start Delay option gives you the choice of when to start your cycle, according to your needs. The drying cycle can be delayed for up to 23 hours.

EXCELLENT DRY PERFORMANCE

Whatever the size of garments you to put in to your dryer, from the smallest and most delicate items to your large curtains, Hoover dryers will treat them with the maximum care, giving you the best efficiency. This is possible thanks to the special cycles made to dry both small and bulky loads, whilst limiting the formation of tangles.

ANTI-CREASE

The special alternate motion and anti-crease action pre and post cycle keeps garments soft as they dry, minimazing creases. Making you garments easy to iron, because for Hoover the care of your garments comes first.

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Condensation
Product colour *
Anthracite
Door hinge
Left
Door style
Glass window door
Door colour
Chrome
Control type *
Rotary, Touch
Drum volume
115 L
Built-in display *
Yes
Drum material
Galvanized
Electronic control
Yes
Certification
Woolmark
Performance
Rated capacity *
10 kg
Drying class *
C
Number of drying programs
16
Drying programs *
Wool
Cycle time *
195 min
Noise level *
68 dB
Energy consumption per cycle (partial load)
3 kWh
Moisture sensor
Yes
Ergonomics
Delayed start timer *
Yes
Delay start (max)
24 h
Adjustable feet
Yes
Ergonomics
Ready indicator
Yes
Apps supported
Candy simply-Fi
Near Field Communication (NFC) *
Yes
Power
Energy efficiency class *
B
Energy efficiency scale
A+++ to D
AC input voltage
220 - 240 V
Power consumption (standby)
0.75 W
Power consumption (off)
0.4 W
Energy consumption *
5.7 kWh
Annual energy consumption *
670 kWh
Heat source *
Electric
Power plug type
Type G
Weight & dimensions
Width
596 mm
Depth *
585 mm
Height
850 mm
Weight
33.7 kg
Packaging data
Drying rack included
No
Package width
650 mm
Package depth
620 mm
Package height
890 mm
Package weight
35.2 kg
Technical details
Water reservoir location
Bottom
Outlet water hose
No