Candy logo

Candy BR 48SBL6G-S washing machine Front-load 8 kg 1400 RPM Anthracite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
589
Info modified on:
14 Jul 2025, 19:34:42
Short summary description Candy BR 48SBL6G-S washing machine Front-load 8 kg 1400 RPM Anthracite:

Candy BR 48SBL6G-S, Front-load, 8 kg, B, 72 dB, 1400 RPM, A

Long summary description Candy BR 48SBL6G-S washing machine Front-load 8 kg 1400 RPM Anthracite:

Candy BR 48SBL6G-S. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1400 RPM. Product colour: Anthracite. Width: 600 mm, Depth: 480 mm, Height: 850 mm. Energy efficiency class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.