Candy logo

Candy Smart Inverter RCSS 128HMC-S washing machine Front-load 8 kg 1200 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13864
Info modified on:
05 May 2025, 16:30:17
Short summary description Candy Smart Inverter RCSS 128HMC-S washing machine Front-load 8 kg 1200 RPM White:

Candy Smart Inverter RCSS 128HMC-S, Front-load, 8 kg, B, 1200 RPM, A, White

Long summary description Candy Smart Inverter RCSS 128HMC-S washing machine Front-load 8 kg 1200 RPM White:

Candy Smart Inverter RCSS 128HMC-S. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Maximum spin speed: 1200 RPM. Product colour: White. Width: 590 mm, Depth: 550 mm, Height: 850 mm. Energy efficiency class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.