Candy logo

Candy Smart Pro CSO 1275TBE/1-S washing machine Front-load 7 kg 1200 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53804
Info modified on:
14 Jul 2025, 16:16:03
Short summary description Candy Smart Pro CSO 1275TBE/1-S washing machine Front-load 7 kg 1200 RPM White:

Candy Smart Pro CSO 1275TBE/1-S, Front-load, 7 kg, B, 79 dB, 1200 RPM, D

Long summary description Candy Smart Pro CSO 1275TBE/1-S washing machine Front-load 7 kg 1200 RPM White:

Candy Smart Pro CSO 1275TBE/1-S. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 79 dB, Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 850 mm. Energy efficiency class: D

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.