location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Candy Smart CS34 1052DE/2-S washing machine Front-load 5 kg 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Candy Check ‘Candy’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS34 1052DE/2-S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31010508
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8059019005553
Category:
Machines used for washing clothes.
Washing Machines Check ‘Candy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Candy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 17:57:04
The date of the most recent change of this product data-sheet in Icecat.
Candy 31010508 user manual (10.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Candy Smart CS34 1052DE/2-S washing machine Front-load 5 kg 1000 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 5 kg 1000 RPM White
  • - Built-in display LED
  • - Delayed start timer Remaining time indication Child lock
  • - Spin-drying class: C
  • - B 75 dB
  • - D 60 kWh 38 L
More>>>
Short summary description Candy Smart CS34 1052DE/2-S washing machine Front-load 5 kg 1000 RPM White:
This short summary of the Candy Smart CS34 1052DE/2-S washing machine Front-load 5 kg 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Candy Smart CS34 1052DE/2-S, Front-load, 5 kg, C, 75 dB, 1000 RPM, D

Long summary description Candy Smart CS34 1052DE/2-S washing machine Front-load 5 kg 1000 RPM White:
This is an auto-generated long summary of Candy Smart CS34 1052DE/2-S washing machine Front-load 5 kg 1000 RPM White based on the first three specs of the first five spec groups.

Candy Smart CS34 1052DE/2-S. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: C, Noise level (spin): 75 dB, Maximum spin speed: 1000 RPM. Product colour: White. Width: 600 mm, Depth: 380 mm, Height: 850 mm. Energy efficiency class: D

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Inverter technology
No
Built-in display *
Yes
Display type
LED
Display illumination
Yes
Control type *
Rotary, Touch
Illumination colour
Amber
Door hinge *
Left
Door opening
Side opening
Door colour
White
Drum material
Stainless steel
Door handle colour
Black
Drum volume
40 L
Viewing window
Yes
Performance
Rated capacity *
5 kg
Maximum spin speed *
1000 RPM
Spin-drying class *
C
Number of washing programs *
16
Noise emission class *
B
Noise level (spin) *
75 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Cycle time (max)
188 min
Performance
Adjustable spin speed
Yes
Adjustable temperature
Yes
Add garment (pause) function
Yes
Near Field Communication (NFC)
Yes
Ergonomics
Child lock *
Yes
Remaining time indication *
Yes
Adjustable feet
Yes
Power
Energy efficiency scale
A to G
Energy efficiency class *
D
Energy consumption per 100 cycles *
60 kWh
Water consumption per cycle *
38 L
AC input voltage
220 - 240 V
Power plug type
Type F (CEE 7/4)
Weight & dimensions
Width
600 mm
Depth
380 mm
Height
850 mm
Weight
60.5 kg
Packaging data
Package width
650 mm
Package height
890 mm
Package weight
62 kg