Candy logo

Candy Smart Pro CO 1072D3\1-S washing machine Front-load 7 kg 1000 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47767
Info modified on:
27 May 2024, 14:37:57
Short summary description Candy Smart Pro CO 1072D3\1-S washing machine Front-load 7 kg 1000 RPM White:

Candy Smart Pro CO 1072D3\1-S, Front-load, 7 kg, C, 77 dB, 1000 RPM, 175 kWh

Long summary description Candy Smart Pro CO 1072D3\1-S washing machine Front-load 7 kg 1000 RPM White:

Candy Smart Pro CO 1072D3\1-S. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: C, Noise level (spin): 77 dB, Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9600 L. Product colour: White. Width: 600 mm, Depth: 490 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.