location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cable Matters 6ft Mini DisplayPort 1.83 m White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cable Matters Check ‘Cable Matters’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ft Mini DisplayPort
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
101008-6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609465968230 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cable Matters: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Nov 2018 10:49:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cable Matters 6ft Mini DisplayPort 1.83 m White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.83 m
  • - mini DisplayPort
  • - mini DisplayPort
  • - 8.64 Gbit/s
  • - White
Long product name Cable Matters 6ft Mini DisplayPort 1.83 m White :
The long product name of Cable Matters 6ft Mini DisplayPort 1.83 m White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gold Plated Mini DisplayPort Cable, 6ft, M/M, White
More>>>
Short summary description Cable Matters 6ft Mini DisplayPort 1.83 m White:
This short summary of the Cable Matters 6ft Mini DisplayPort 1.83 m White data-sheet is auto-generated and uses the product title and the first six key specs.

Cable Matters 6ft Mini DisplayPort, 1.83 m, mini DisplayPort, mini DisplayPort, White, Gold, 8.64 Gbit/s

Long summary description Cable Matters 6ft Mini DisplayPort 1.83 m White:
This is an auto-generated long summary of Cable Matters 6ft Mini DisplayPort 1.83 m White based on the first three specs of the first five spec groups.

Cable Matters 6ft Mini DisplayPort. Cable length: 1.83 m, Connector 1: mini DisplayPort, Connector 2: mini DisplayPort. Quantity per pack: 1 pc(s)