location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 2m UK Laptop Power Cord (BS 1363 to IEC 60320 C5)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m UK Laptop Power Cord (BS 1363 to IEC 60320 C5)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80602 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120806028 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 16:12:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 2m UK Laptop Power Cord (BS 1363 to IEC 60320 C5)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - Power plug type G Male
  • - C5 coupler Male
  • - Black
Warranty: Lifetime
Long product name C2G 2m UK Laptop Power Cord (BS 1363 to IEC 60320 C5) :
The long product name of C2G 2m UK Laptop Power Cord (BS 1363 to IEC 60320 C5). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2m UK Laptop Power Cord (BS 1363 to IEC 60320 C5)
More>>>
C2G 2m UK Laptop Power Cord (BS 1363 to IEC 60320 C5):
The official description of C2G 2m UK Laptop Power Cord (BS 1363 to IEC 60320 C5) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Replace your overused or misplaced power cable, or just get some extra cords for convenience. This power cord is designed to work with laptops that use a 3-slot power cord. This 18 AWG cord features a fully moulded design for maximum durability and long life.

The female connector, often called a Clover Leaf connector, plugs directly into the device while the male connector plugs into a standard outlet.

Short summary description C2G 2m UK Laptop Power Cord (BS 1363 to IEC 60320 C5):
This short summary of the C2G 2m UK Laptop Power Cord (BS 1363 to IEC 60320 C5) data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 2m UK Laptop Power Cord (BS 1363 to IEC 60320 C5), 2 m, Power plug type G, C5 coupler, 250 V, 3 A

Long summary description C2G 2m UK Laptop Power Cord (BS 1363 to IEC 60320 C5):
This is an auto-generated long summary of C2G 2m UK Laptop Power Cord (BS 1363 to IEC 60320 C5) based on the first three specs of the first five spec groups.

C2G 2m UK Laptop Power Cord (BS 1363 to IEC 60320 C5). Cable length: 2 m, Connector 1: Power plug type G, Connector 2: C5 coupler. Input voltage: 250 V, Input current: 3 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Male
Cable length *
2 m
Connector 1 *
Power plug type G
Connector 2 *
C5 coupler
Power
Input voltage
250 V
Input current
3 A
Weight & dimensions
Weight
258 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Belgium 3 distributor(s)
Nederland 3 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
España 1 distributor(s)