Bullet Points C2G 41045 cable gender changer HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - HDMI Male
- - HDMI Female
- - Connector contacts plating: Gold
- - Black
- - 1 pc(s)
Warranty:
Lifetime
Long product name C2G 41045 cable gender changer HDMI Black
:
The long product name of C2G 41045 cable gender changer HDMI Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HDMI Pass Through Wall Plate - Black
More>>>
C2G 41045 cable gender changer HDMI Black:
The official description of C2G 41045 cable gender changer HDMI Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The HDMI pass through wall plate allows for a clean, professional looking and seamless transition to in-wall HDMI cabling using a wall plate form factor, which offers a more secure installation option over traditional transition methods. The Decora style wall plate provides a secure mount within the wall and is not likely to be stolen or misplaced. Unlike traditional pass-through wall plates, this wall plate is constructed by using four-layer computer grade printed circuit boards (PCBs).
The PCB traces are engineered to maintain the critical impedance necessary to transfer digital audio/video signals. Made from 20 AWG steel, this strong wall plate fits standard electrical boxes, and is compatible with Decora style trim plates.
Short summary description C2G 41045 cable gender changer HDMI Black:
This short summary of the C2G 41045 cable gender changer HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.
C2G 41045, HDMI, HDMI, Black
Long summary description C2G 41045 cable gender changer HDMI Black:
This is an auto-generated long summary of C2G 41045 cable gender changer HDMI Black based on the first three specs of the first five spec groups.
C2G 41045. Connector 1: HDMI, Connector 2: HDMI, Connector contacts plating: Gold. Product colour: Black