Buffalo TeraStation 5400 4TB, NAS, Rack (1U), Intel Atom®, 2 GB, DDR3, 4 TB
Buffalo TeraStation 5400 4TB. Type: NAS. Chassis type: Rack (1U). Processor family: Intel Atom®. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 4 TB, Installed storage drive type: HDD