location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Inktcartridge LC50Y geel ink cartridge Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge LC50Y geel
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-50Y
Category :
Ink cartridges for inkjet printers.
Ink Cartridges
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:34:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother Inktcartridge LC50Y geel ink cartridge Original Yellow :
The short editorial description of Brother Inktcartridge LC50Y geel ink cartridge Original Yellow

Brother LC 50Y - Ink tank - 1 x yellow - 410 pages
More>>>
Brother Inktcartridge LC50Y geel ink cartridge Original Yellow:
The official marketing text of Brother Inktcartridge LC50Y geel ink cartridge Original Yellow as supplied by the manufacturer

Brother is committed to providing exceptional value for customers by utilizing its accumulated technology and know-how to satisfy their needs. The company supplies unique products, for personal use in office and home that incorporate the pleasure of creation with practical functionality.

Short summary description Brother Inktcartridge LC50Y geel ink cartridge Original Yellow:
This short summary of the Brother Inktcartridge LC50Y geel ink cartridge Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Inktcartridge LC50Y geel, Pigment-based ink

Long summary description Brother Inktcartridge LC50Y geel ink cartridge Original Yellow:
This is an auto-generated long summary of Brother Inktcartridge LC50Y geel ink cartridge Original Yellow based on the first three specs of the first five spec groups.

Brother Inktcartridge LC50Y geel. Colour ink type: Pigment-based ink

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Yellow
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Other features
Compatible ink types, supplies
Ink tank
Maximum duty cycle
410 pages per month