Brother logo

Brother HGE-251V5 label-making tape

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153800
Info modified on:
16 Jun 2025, 06:37:35
Short summary description Brother HGE-251V5 label-making tape:

Brother HGE-251V5, 5 pc(s), HGe, Black on white, China, 5 year(s), P-touch 9500PC, 9700PC, 9800PCN, RL700S

Long summary description Brother HGE-251V5 label-making tape:

Brother HGE-251V5. Labels per pack: 5 pc(s), Tape type: HGe, Product colour: Black on white. Tape width: 2,4 cm, Tape length: 8 m, Width: 67,6 mm. Pallet height: 16,8 cm, Number of cartons per pallet: 56 pc(s), Number of layers per pallet: 7 pc(s). Tape size: 2,4 cm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.