location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

BRISA PO-20F household fan Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BRISA Check ‘BRISA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PO-20F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PO-20F
Category:
Apparatus with rotating blades that creates a current of air for cooling or ventilation.
Household Fans Check ‘BRISA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BRISA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2021 09:04:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description BRISA PO-20F household fan Black, Silver:
This short summary of the BRISA PO-20F household fan Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BRISA PO-20F, Household blade fan, Black, Silver, Floor, 57 dB, 1480 RPM, 51 cm

Long summary description BRISA PO-20F household fan Black, Silver:
This is an auto-generated long summary of BRISA PO-20F household fan Black, Silver based on the first three specs of the first five spec groups.

BRISA PO-20F. Type: Household blade fan, Product colour: Black, Silver, Placement: Floor. Power source type: AC, Power consumption (typical): 155 W, AC input voltage: 127 V. Width: 560 mm, Depth: 500 mm, Height: 1510 mm. Package width: 570 mm, Package depth: 310 mm, Package height: 580 mm