Braun logo

Braun Series 3 3000BT Shave&Style Foil shaver Trimmer Grey

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
237291
Info modified on:
04 Jul 2024, 13:48:08
Short summary description Braun Series 3 3000BT Shave&Style Foil shaver Trimmer Grey:

Braun Series 3 3000BT Shave&Style, Foil shaver, Grey, 2 SensoFoil, Stainless steel, Buttons, LED

Long summary description Braun Series 3 3000BT Shave&Style Foil shaver Trimmer Grey:

Braun Series 3 3000BT Shave&Style. Shaver system: Foil shaver, Product colour: Grey, Shaving system technologies: 2 SensoFoil. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery. Weight: 366 g. Package type: Box. Quantity per pack: 1 pc(s)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.