location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun Series 7 70-N1200s Foil shaver Trimmer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70-N1200s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81710906 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201290193 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Braun 81710906 user manual (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Braun Series 7 70-N1200s Foil shaver Trimmer Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Foil shaver 360° Flex Display type: LED Black
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - Washable
  • - Lithium-Ion (Li-Ion) Battery Operating time: 50 min Charging time: 1 h Fast charging
Warranty: 2 years
Long product name Braun Series 7 70-N1200s Foil shaver Trimmer Black :
The long product name of Braun Series 7 70-N1200s Foil shaver Trimmer Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-Ion, LED, 360°, BLack
More>>>
Braun Series 7 70-N1200s Foil shaver Trimmer Black:
The official description of Braun Series 7 70-N1200s Foil shaver Trimmer Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A smooth shave, even in tricky areas.
The 360° Flex head adapts to deliver maximum contact for a smoother shave, even in tricky areas.

Autosense technology
The shaver reads and adapts to your beard density, removing hairs in every stroke.

Upgrade with EasyClick
Upgrade your shaver for more grooming needs. Includes a Precision Trimmer attachment for moustache and sideburns trimming.

Easy to handle
The new ergonomic handle enables an effortless shave with simple, one way movement.

Longer Lasting Li-Ion Battery
1 full charge provides up to 3 weeks worth of shaving. 5 min quick charge is sufficient for 1 full shave.

100% waterproof for Wet & Dry use
Designed to shave dry, with foam, gel and in the shower.

Engineered in Germany
Our products are made to last: We offer 2 years warranty and up to 10 years repair service.

Short summary description Braun Series 7 70-N1200s Foil shaver Trimmer Black:
This short summary of the Braun Series 7 70-N1200s Foil shaver Trimmer Black data-sheet is auto-generated and uses the product title and the first six key specs.

Braun Series 7 70-N1200s, Foil shaver, Black, 360° Flex, Stainless steel, Buttons, LED

Long summary description Braun Series 7 70-N1200s Foil shaver Trimmer Black:
This is an auto-generated long summary of Braun Series 7 70-N1200s Foil shaver Trimmer Black based on the first three specs of the first five spec groups.

Braun Series 7 70-N1200s. Shaver system: Foil shaver, Product colour: Black, Shaving system technologies: 360° Flex. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Weight: 367 g, Battery weight: 18.6 g. Package width: 67 mm, Package depth: 137 mm, Package height: 252 mm. Quantity per pack: 1 pc(s)

Features
Shaver system *
Foil shaver
Shaving system technologies
360° Flex
Trimmer *
Yes
Product colour *
Black
Beard density adjustment
Yes
Blade material
Stainless steel
Control type
Buttons
Electronic on/off switch
Yes
Precision trimmer
Yes
Rubber grips
Yes
Pivoting shaving unit
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
Display type
LED
Precision long hair trimmer
No
Indication
Battery low indication
Yes
Battery level indicator
Yes
Charging indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Battery type
Built-in battery
Operating time
50 min
Charging time
1 h
Fast charging
Yes
Fast charging time
5 min
AC input voltage
100 - 240V
Power
Battery recharge time
1 h
Battery operated
Yes
Number of batteries supported
1
Battery voltage
3.6 V
Variable voltage
Yes
Weight & dimensions
Weight
367 g
Battery weight
18.6 g
Packaging data
Package width
67 mm
Package depth
137 mm
Package height
252 mm
Package weight
461.89 g
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Charger
Yes
Cleaning brush
Yes
Manual
Yes
Travel case
Yes
Other features
Handle(s) features
Soft grip
Country of origin
Germany
Logistics data
Master (outer) case width
146 mm
Master (outer) case length
214 mm
Master (outer) case height
267 mm
Master (outer) case gross weight
1.55 kg
Products per master (outer) case
3 pc(s)