location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun HD 330 hair dryer 1700 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD 330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
657132
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 10:04:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Braun HD 330 hair dryer 1700 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1700 W Number of heating levels: 3
  • - Cool shot function
  • - 2 m
  • - Black
Warranty:
Long product name Braun HD 330 hair dryer 1700 W Black :
The long product name of Braun HD 330 hair dryer 1700 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD 330, 1700W, 2m, black
More>>>
Braun HD 330 hair dryer 1700 W Black:
The official description of Braun HD 330 hair dryer 1700 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium hair protection: Satin Hair 3 Dryer
With its 1700 Watt Braun’s Satin Hair 3 Dryer is the ideal tool for efficient drying and premium protection. Choose the model HD 330 for voluminous, curly hair, or HD 310 for all hair types. With its optimum heat distribution, anti overheating, and anti hair breakage features, the Braun Satin Hair 3 Dryer makes sure that your hair is protected during styling.

Create wonderful looks and styling results with shiny, healthy-looking hair – with its ergonomic design, the Satin Hair 3 Dryer is easy and convenient to handle at any angle.

All Satin Hair dryers optimally synchronise heat distribution, airflow and drying speed at each setting to ensure a gentle yet efficient drying temperature – approved by DWI, an independent German fibre research institute. DrySafe every day.

Different looks
Volume

Create volume and add bounce to any style! With its powerful diffuser, Braun’s Satin Hair 3 Dryer builds volume from the roots, leaving your mane look healthy and shiny. Whether short & sleek or long & curly, your style will benefit from the added volume.

Precision
Get your style precisely right! The concentrator nozzle of the Braun Satin Hair 3 Dryer directs the airflow to the section of the hair you’re working on, so you’ll get fast and accurate styling results. Enjoy control over your look and eliminate frizz and flyaway hair with surgical precision!

Premium hair protection
Anti overheating

The back of your Braun Satin Hair 3 Dryer is slanted at a 20-degree angle to prevent your hair from blocking the filter and thus overheating the Dryer. It’s a simple, yet ingenious design choice that makes a lot of difference to your hair’s health!

Anti dry-out
With their ideally calibrated fan technology, Braun’s Satin Hair 3 Dryers distribute the heat evenly so that your hair gets dried efficiently without drying out. The anti dry-out function prevents dangerous “hot spots” and makes sure that your hair stays healthy and shiny.

Anti hair breakage
The ingenious mesh filter at the back of the Braun Satin Hair 3 Dryer helps avoid hair breakage. It protects your hair from being sucked into and tangled inside the appliance. This makes styling even easier – plus, you can conveniently remove the filter to clean the device.

Ergonomic handling
The weight of the Braun Satin Hair 3 Dryer is optimally balanced to ensure easy, convenient usage. Whether you want to boost volume at the roots or use the concentrator nozzle for precision styling, your Braun Satin Hair 3 Dryer is the perfect tool in your hands.

Easy styling
1700 Watt

It’s the ideal wattage for gentle styling: at 1700 Watt, the Braun Satin Hair 3 Dryer dries your hair efficiently while protecting its health and shine. Enjoy great styling that won’t damage your hair, and a shiny, healthy look for whichever style you choose!

3 heat & airflow settings
Your hair is unique – Braun knows this and has equipped the Satin Hair 3 Dryer with 3 heat and airflow settings to match the needs and requirements of your hair type and styling preferences. Adjust heat and airflow for great styling results that suit your hair!

Cold shot
Fix your style! By pressing the cold shot button for a few seconds, you’ll cool down your hair and set your style in place. The cold shot also protects your hair, preventing the heat from remaining in your hair longer than necessary. The heat may go, but your style will last longer!

Removable Filter
The patented filter protects the airflow system against dirt. It is easy to clean by either removing it or alternatively you can leave it on and wipe over it. This ensures a longer product lifetime of your hairdryer.

Short summary description Braun HD 330 hair dryer 1700 W Black:
This short summary of the Braun HD 330 hair dryer 1700 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Braun HD 330, Black, 2 m, 1700 W

Long summary description Braun HD 330 hair dryer 1700 W Black:
This is an auto-generated long summary of Braun HD 330 hair dryer 1700 W Black based on the first three specs of the first five spec groups.

Braun HD 330. Product colour: Black, Cord length: 2 m. Power: 1700 W

Performance
Number of heating levels *
3
Cool shot function *
Yes
Design
Product colour *
Black
Cord length
2 m
Power
Power *
1700 W
Country Distributor
Deutschland 1 distributor(s)