- - Foil shaver Grey
- - Trimmer
- - Lithium-Ion (Li-Ion)
570cc, Series 5 Shaver
The product innovation from Braun offers you maximum power and optimum flexibility with individual adjustable contour adaptation.
Series 5 shavers highlights:
Shaving even flat lying hairs effortlessly
By means of micro-oscillations, the active integrated cutter called Power Comb™ also raises hairs that lie flat to the skin to avoid missed hairs in hard to shave areas, such as the neck and under the chin.
Maximum shaving efficiency and less skin irritation
The Precision Comfort Blades cut hair extraordinarily close in a single stroke – for exceptional closeness and comfort.
Smart contour adaptation
The contour hugging head automatically adjusts to every facial contour – for a perfect shave.
Rapid Closeness
The twin-foils and integrated cutter of the 3-stage Cutting System shave long hairs and stubble progressively closer in one stroke.
Simple and effective shaving even in hard-to-shave areas
The slim Precision Shaver Head provides an effective shave, even in hard-to-shave areas.
Hygienic cleaning for less skin irritation
The patented Clean&Renew™System from Braun automatically cleans, lubricates and charges the shaver at the touch of a button – giving you the feeling of a brand new shaver everyday.
Braun 570cc, Foil shaver, Grey, Lithium-Ion (Li-Ion), 50 min
Braun 570cc. Shaver system: Foil shaver. Product colour: Grey. Battery technology: Lithium-Ion (Li-Ion). Cordless operation: 50 min