location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun WK 210 electric kettle 1.6 L 2200 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WK 210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
345770
Category:
Electric appliance used to boil water for tea, coffee etc.
Electric Kettles Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:38:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Braun WK 210 electric kettle 1.6 L 2200 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.6 L Black
  • - 2200 W
  • - Water level indicator Auto power off
  • - Cord storage
Long product name Braun WK 210 electric kettle 1.6 L 2200 W Black :
The long product name of Braun WK 210 electric kettle 1.6 L 2200 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aqua Express WK 210, 2200 W, 1.6 l
More>>>
Braun WK 210 electric kettle 1.6 L 2200 W Black:
The official description of Braun WK 210 electric kettle 1.6 L 2200 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Braun AquaExpress: the powerful kettle in innovative design. Water has never boiled so beautifully.

Short summary description Braun WK 210 electric kettle 1.6 L 2200 W Black:
This short summary of the Braun WK 210 electric kettle 1.6 L 2200 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Braun WK 210, 1.6 L, 2200 W, Black, Water level indicator, Filtering

Long summary description Braun WK 210 electric kettle 1.6 L 2200 W Black:
This is an auto-generated long summary of Braun WK 210 electric kettle 1.6 L 2200 W Black based on the first three specs of the first five spec groups.

Braun WK 210. Water tank capacity: 1.6 L. Power: 2200 W. Product colour: Black, Water level indicator, Filtering

Features
Water tank capacity *
1.6 L
Product colour *
Black
Water level indicator
Yes
Filtering
Yes
Ergonomics
Auto power off *
Yes
Ergonomics
Cord storage
Yes
Illuminated on/off switch
Yes
Non-slip feet
Yes
Indication light
Yes
Power
Power *
2200 W