This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brandt WTC1381E washing machine Freestanding Top-load 5 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brandt
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WTC1381E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WTC1381E
Category
Machines used for washing clothes.
Washing Machines
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brandt: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:06:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Brandt WTC1381E washing machine Freestanding Top-load 5 kg 1200 RPM White:
This short summary of the Brandt WTC1381E washing machine Freestanding Top-load 5 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Brandt WTC1381E, Top-load, 5 kg, B, 1200 RPM, White

Long summary description Brandt WTC1381E washing machine Freestanding Top-load 5 kg 1200 RPM White:
This is an auto-generated long summary of Brandt WTC1381E washing machine Freestanding Top-load 5 kg 1200 RPM White based on the first three specs of the first five spec groups.

Brandt WTC1381E. Loading type: Top-load. Rated capacity: 5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 400 mm, Depth: 850 mm, Height: 620 mm