location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Brandt SE2612S microwave Countertop 26 L 900 W Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brandt Check ‘Brandt’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE2612S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE2612S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3660767569485
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Brandt’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brandt: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brandt SE2612S microwave Countertop 26 L 900 W Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop 26 L 900 W Black, Silver
  • - 32 cm
  • - Buttons, Rotary Integrated clock
  • - Number of power levels: 5
More>>>
Short summary description Brandt SE2612S microwave Countertop 26 L 900 W Black, Silver:
This short summary of the Brandt SE2612S microwave Countertop 26 L 900 W Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Brandt SE2612S, Countertop, 26 L, 900 W, Buttons, Rotary, Black, Silver

Long summary description Brandt SE2612S microwave Countertop 26 L 900 W Black, Silver:
This is an auto-generated long summary of Brandt SE2612S microwave Countertop 26 L 900 W Black, Silver based on the first three specs of the first five spec groups.

Brandt SE2612S. Appliance placement: Countertop, Interior capacity: 26 L, Microwave power: 900 W, Control type: Buttons, Rotary, Product colour: Black, Silver