location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch Serie 6 WGG14201FR washing machine Front-load 9 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Serie 6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WGG14201FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WGG14201FR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242005321179
Category:
Machines used for washing clothes.
Washing Machines Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:03:42
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch Serie 6 WGG14201FR washing machine Front-load 9 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Moteur EcoSilence Drive™ : un moteur silencieux et économe
  • - en énergie garanti 10 ans
  • - Programme Hygiène Plus : mis au point pour les personnes
  • - allergiques ou à la peau sensible
  • - SpeedPerfect : un linge parfaitement propre avec des cycles
  • - jusqu'à 65 % moins longs*
  • - Tambour VarioDrum : soin des textiles garanti grâce à la
  • - structure unique du tambour
  • - ActiveWater™Plus : la précision Bosch pour ne consommer
  • - que le strict minimum d'eau, adapté à la charge de linge
Long product name Bosch Serie 6 WGG14201FR washing machine Front-load 9 kg 1200 RPM White :
The long product name of Bosch Serie 6 WGG14201FR washing machine Front-load 9 kg 1200 RPM White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lave-linge front, 9 kg, 1200 trs/min, 46 kWh, 48L, 220-240 V, 2300W, 10A, 848x598x588mm
More>>>
Bosch Serie 6 WGG14201FR washing machine Front-load 9 kg 1200 RPM White:
The official description of Bosch Serie 6 WGG14201FR washing machine Front-load 9 kg 1200 RPM White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Un moteur garanti, silencieux et durable.
Vous préférez agrémenter vos dîners de musique classique ou de discussions entre amis plutôt que du bruit de votre machine à laver ? On vous comprend ! Le moteur EcoSilence Drive™ de Bosch est tellement silencieux qu'il se remarque à peine quand il tourne. Particulièrement économe en énergie, il est conçu sans balais et pour durer : ses pièces sont garanties 10 ans.

Élimine 99,99 %* des germes les plus courants.
Allergie ? Peau sensible ? S'ils ne sont pas correctement éliminés des textiles, les germes et les acariens peuvent provoquer des réactions particulièrement désagréables. Le programme Hygiène Plus a été conçu pour maintenir une température constante au cours du cycle et offrir un rinçage soigneux pour éliminer un maximum de résidus de lessive. Dur avec les germes et doux avec les peaux sensibles : un niveau d'hygiène optimal à chaque lavage ! *Les lave-linge Bosch équipés du programme de lavage Hygiène Plus à 40° et 60° suivent les recommandations scientifiques pour réduire de 99,99 % la présence de germes de types Enterococcus Hirae et Pseudomonas Aeruginosa. Référence : Hönisch et al, 2014, « Impact of wash cycle time, temperature and detergent formulation on the hygiene effectiveness of domestic laundering. », une étude menée par l'université Rhin-Waal.

Des résultats parfaits, en 2 fois moins de temps.
Dans nos vies bien remplies, chaque minute compte... nous le savons. C'est pourquoi nous avons créé SpeedPerfect, une fonction qui permet de réduire la durée des cycles de lavage jusqu'à 65 %*, sans compromettre les résultats. SpeedPerfect peut être combiné avec la plupart des programmes, s'adaptant à la charge et au type de tissu. Un exemple ? Si vous lancez le programme Mix avec SpeedPerfect, pour une machine de 4 kilos de linge mixte en cycle de lavage intense, votre lessive sera terminée au bout de 46 minutes seulement ! *Différence constatée sur la durée du programme Easy Care 40 °C avec l'option SpeedPerfect par rapport à sa durée normale sans option.

Tambour VarioDrum : le tambour qui s'adapte.
Grâce à son ingénieuse structure et à la forme spécifique de ses aubes, le tambour VarioDrum permet d'adapter le brassage du linge en fonction du programme sélectionné. Le tambour tournera dans un sens pour le linge résistant, dans l'autre pour le linge délicat.

ActiveWater Plus : consommation d'eau adaptée à la charge.
Peu importe la quantité de linge que vous lavez : notre technologie ActiveWater Plus aboutit à un résultat de lavage parfait, en n'utilisant que le volume d'eau strictement nécessaire, y compris pour les petites charges de linge. La charge de linge exacte est détectée et la consommation d'eau est adaptée. Economisez jusqu'à 50% d'eau en lavant des charges de linge plus petites (consommation d'eau du programme Eco 40-60 avec un quart de charge par rapport à une charge pleine).

Facilité d'utilisation
Grâce à l'écran LED, choisir le bon programme avec la bonne option est un jeu d'enfants

Programme Couleurs foncées : préserve les couleurs.
Les paramètres du cycle (température, durée et vitesse d'essorage) ont été spécialement conçus pour laver des textiles de couleur foncée comme par exemple les jeans, ensemble, sans craindre qu'ils ne déteignent, et pour les préserver sur le long-terme.

Avec la Fonction Rajout de linge, pas besoin d'attendre la prochaine machine pour les vêtements qui auraient raté l'embarquement.
Une chaussette s'est fait la malle ? Un t-shirt a loupé le départ ? Aucun problème ! La fonction Rajout de linge vous permet d'ajouter ou de retirer facilement des vêtements en plein cycle de lavage*. Appuyez simplement sur le bouton Rajout de linge, ouvrez la porte, ajoutez les pièces souhaitées, refermez et c'est reparti ! *Pour des raisons de sécurité, la fonction Rajout de linge n'est pas possible si la température de l'eau dépasse les 50 °C ou si le niveau d'eau est trop élevé.

Programme complet de nettoyage et d'entretien
Le programme de nettoyage du tambour est idéal pour nettoyer et entretenir le tambour de manière hygiénique. Après 20 cycles de fonctionnement à moins de 40 ° C, votre appareil vous rappellera automatiquement de nettoyer le tambour à l'aide du programme de nettoyage du tambour.

Design AntiVibration : plus de stabilité, moins de vibration.
Le design des parois permet une meilleure stabilité et une réduction des vibrations. L'isolation renforcée diminue le bruit et rend les lave-linge Bosch particulièrement silencieux, même pendant la phase d'essorage.

Short summary description Bosch Serie 6 WGG14201FR washing machine Front-load 9 kg 1200 RPM White:
This short summary of the Bosch Serie 6 WGG14201FR washing machine Front-load 9 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch Serie 6 WGG14201FR, Front-load, 9 kg, B, 71 dB, 1200 RPM, A

Long summary description Bosch Serie 6 WGG14201FR washing machine Front-load 9 kg 1200 RPM White:
This is an auto-generated long summary of Bosch Serie 6 WGG14201FR washing machine Front-load 9 kg 1200 RPM White based on the first three specs of the first five spec groups.

Bosch Serie 6 WGG14201FR. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 71 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 598 mm, Depth: 588 mm, Height: 848 mm. Energy efficiency class: A

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Display type
LED
Control type *
Rotary
Door hinge *
Left
Door opening
Side opening
Door colour
Black
Cord length
1.6 m
Drum volume
63 L
Certification
CE, VDE
Performance
Rated capacity *
9 kg
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Noise emission class *
A
Noise level (spin) *
71 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Cycle time (max)
228 min
Washing programs *
Colour, Cotton, Delicate/silk, Eco, Mix, Quick, Sport, Synthetics
Overflow protection *
Yes
Adjustable spin speed
Yes
Minimum spin speed
400 RPM
Load balancing system *
Yes
Performance
Foam control system *
Yes
Add garment (pause) function
Yes
Ergonomics
Child lock *
Yes
Drum Clean
Yes
Remaining time indication *
Yes
Removable top
Yes
Power
Energy efficiency scale
A to G
Energy efficiency class *
A
Energy consumption per 100 cycles *
46 kWh
Energy consumption washing per cycle
0.46 kWh
Water consumption per cycle *
48 L
Connected load
2300 W
AC input voltage
220-240 V
AC input frequency
50-60 Hz
Current
10 A
Weight & dimensions
Width
598 mm
Depth
588 mm
Height
848 mm
Weight
72.3 kg
Depth with door open
104.9 cm
Other features
Repairability index
8.6