location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch WAQ24488EE washing machine Front-load 7 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WAQ24488EE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAQ24488EE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002643076
Category:
Machines used for washing clothes.
Washing Machines Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch WAQ24488EE washing machine Front-load 7 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 7 kg 1200 RPM White
  • - Built-in display LED
  • - Hygiene/anti-allergy, Black, Blouse/shirt, Eco, Mix, Quick, Sport
  • - Overflow protection Foam control system
  • - Self-cleaning Delayed start timer Remaining time indication Child lock
  • - Spin-drying class: B
  • - 75 dB
More>>>
Short summary description Bosch WAQ24488EE washing machine Front-load 7 kg 1200 RPM White:
This short summary of the Bosch WAQ24488EE washing machine Front-load 7 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch WAQ24488EE, Front-load, 7 kg, B, 75 dB, 1200 RPM, 174 kWh

Long summary description Bosch WAQ24488EE washing machine Front-load 7 kg 1200 RPM White:
This is an auto-generated long summary of Bosch WAQ24488EE washing machine Front-load 7 kg 1200 RPM White based on the first three specs of the first five spec groups.

Bosch WAQ24488EE. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 8140 L. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 843 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Inverter technology
No
Built-in display *
Yes
Display type
LED
Control type *
Buttons, Rotary
Door hinge *
Left
Door opening angle
165°
Door colour
Silver
Drum material
Stainless steel
Tub material
Plastic
Cord length
1.6 m
Drum volume
58 L
Certification
CE, VDE
Performance
Rated capacity *
7 kg
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Noise level (spin) *
75 dB
Noise level (wash) *
54 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Washing programs *
Hygiene/anti-allergy, Black, Blouse/shirt, Eco, Mix, Quick, Sport
Overflow protection *
Yes
Adjustable spin speed
Yes
Foam control system *
Yes
Ergonomics
Child lock *
Yes
Self-cleaning *
Yes
Remaining time indication *
Yes
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+++
Power consumption (max)
2300 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Width
598 mm
Depth
550 mm
Height
843 mm
Weight
66 kg
Door diameter
32 cm
Depth with door open
101.8 cm
Packaging data
Package width
650 mm
Package depth
635 mm
Package height
867 mm
Package weight
67 kg
Other features
Washing class
A
Annual energy consumption washing
174 kWh
Annual water consumption washing
8140 L