location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch Serie 2 SMV40D70EU Fully built-in 12 place settings F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Serie 2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMV40D70EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMV40D70 EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002773551
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:55:37
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch Serie 2 SMV40D70EU Fully built-in 12 place settings F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full size (60 cm) Fully built-in
  • - 12 place settings
  • - Energy efficiency class: F
  • - Energy consumption per 100 cycles: 102 kWh
  • - Noise emission class: D 54 dB
  • - Eco, Normal, Pre-wash, Quick
  • - AquaStop function
More>>>
Short summary description Bosch Serie 2 SMV40D70EU Fully built-in 12 place settings F:
This short summary of the Bosch Serie 2 SMV40D70EU Fully built-in 12 place settings F data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch Serie 2 SMV40D70EU, Fully built-in, Full size (60 cm), Stainless steel, Buttons, 1.75 m, 1.65 m

Long summary description Bosch Serie 2 SMV40D70EU Fully built-in 12 place settings F:
This is an auto-generated long summary of Bosch Serie 2 SMV40D70EU Fully built-in 12 place settings F based on the first three specs of the first five spec groups.

Bosch Serie 2 SMV40D70EU. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 12 place settings, Noise emission class: D, Noise level: 54 dB. Feet adjustment: 6 cm. Energy efficiency class: F, Water consumption per cycle: 14 L, Energy consumption per 100 cycles: 102 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm

Design
Appliance placement *
Fully built-in
Product size *
Full size (60 cm)
Custom panel-ready *
Yes
Door colour *
Not applicable
Control panel colour
Stainless steel
Control type
Buttons
Built-in display *
No
Built-in water softener
Yes
Concealed heating element
Yes
Cord length
1.75 m
Inlet hose length
1.65 m
Outlet hose length
1.9 m
Water fill
Cold
Tub material
Plastic
Door panel included
No
Performance
Noise level *
54 dB
Dishwashing programs *
Eco, Normal, Pre-wash, Quick
Number of place settings *
12 place settings
Number of washing programs *
4
Noise emission class *
D
Number of temperature settings
3
Temperature (max) *
65 °C
Cycle time *
210 min
AquaStop function *
Yes
Glass protection
Yes
Ergonomics
Adjustable feet
Yes
Ergonomics
Feet adjustment
6 cm
Remaining time indication
Yes
Salt indicator
Yes
Rinse aid indicator
Yes
Power
Energy efficiency scale
A to G
Energy efficiency class *
F
Energy consumption per cycle
1.02 kWh
Water consumption per cycle *
14 L
Energy consumption per 100 cycles *
102 kWh
Connected load
2400 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Current
10 A
Weight & dimensions
Depth
550 mm
Height
815 mm
Weight
34 kg
Installation compartment width
60 cm
Installation compartment depth
55 cm
Installation compartment height (min)
81.5 cm
Installation compartment height (max)
87.5 cm
Width *
598 mm
Packaging data
Package weight
36 kg