Bosch logo

Bosch SMS40M52EU dishwasher Freestanding 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19488
Info modified on:
26 Feb 2021, 16:52:31
Short summary description Bosch SMS40M52EU dishwasher Freestanding 12 place settings:

Bosch SMS40M52EU, Freestanding, White, 1.7 m, 1.4 m, 1.7 m, 12 place settings

Long summary description Bosch SMS40M52EU dishwasher Freestanding 12 place settings:

Bosch SMS40M52EU. Appliance placement: Freestanding, Door colour: White, Cord length: 1.7 m. Number of place settings: 12 place settings, Noise level: 48 dB, Cycle time: 175 min. Water consumption per cycle: 12 L, Energy efficiency class (old): A+, Energy consumption per cycle: 1.02 kWh. Width: 600 mm, Depth: 600 mm, Height: 845 mm. Package dimensions (WxDxH): 665 x 670 x 875 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.