Bosch logo

Bosch Serie 8 PXY895DV1E hob Black Built-in 80 cm Zone induction hob 4 zone(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
575
Info modified on:
14 Jul 2025, 14:04:28
Short summary description Bosch Serie 8 PXY895DV1E hob Black Built-in 80 cm Zone induction hob 4 zone(s):

Bosch Serie 8 PXY895DV1E, Black, Built-in, 80 cm, Zone induction hob, Glass-ceramic, 4 zone(s)

Long summary description Bosch Serie 8 PXY895DV1E hob Black Built-in 80 cm Zone induction hob 4 zone(s):

Bosch Serie 8 PXY895DV1E. Product colour: Black, Appliance placement: Built-in, Hob width size: 80 cm. Control type: Touch, Control position: Front, Timer type: Digital. Connected load (electric): 7400 W, AC input voltage: 220-240 V, AC input frequency: 50-60 Hz. Apps supported: Home Connect. Bosch technologies (cooking): Home Connect, MoveMode, PerfectFry, PowerBoost, QuickStart, ReStart

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.