location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch Serie 8 HCA422121U cooker Freestanding cooker Electric Ceramic Black, White A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Serie 8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HCA422121U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HCA422121U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242005064243
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:03:49
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch Serie 8 HCA422121U cooker Freestanding cooker Electric Ceramic Black, White A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Ceramic Oven power source: Electric Black, White
  • - Built-in display
  • - Number of cooking zones: 4 zone(s)
  • - Oven net capacity: 71 L
  • - Grill
  • - Interior light
  • - Oven timer
  • - 9200 W 0.88 kWh
More>>>
Short summary description Bosch Serie 8 HCA422121U cooker Freestanding cooker Electric Ceramic Black, White A:
This short summary of the Bosch Serie 8 HCA422121U cooker Freestanding cooker Electric Ceramic Black, White A data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch Serie 8 HCA422121U, Freestanding cooker, Black, White, Rotary, Front, 1.2 m, Electronic

Long summary description Bosch Serie 8 HCA422121U cooker Freestanding cooker Electric Ceramic Black, White A:
This is an auto-generated long summary of Bosch Serie 8 HCA422121U cooker Freestanding cooker Electric Ceramic Black, White A based on the first three specs of the first five spec groups.

Bosch Serie 8 HCA422121U. Product type: Freestanding cooker, Product colour: Black, White, Control type: Rotary. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Glass-ceramic. Oven size: Medium, Oven power source: Electric, Oven net capacity: 71 L. Oven timer type: Digital. Energy efficiency class: A, Energy consumption (conventional): 0.88 kWh, Connected load (electric): 9200 W

Design
Product type *
Freestanding cooker
Product colour *
Black, White
Control type *
Rotary
Control position
Front
Cord length
1.2 m
Integrated clock
Yes
Clock type
Electronic
Built-in display *
Yes
Hob
Hob type *
Ceramic
Top surface type
Glass-ceramic
Number of cooking zones *
4 zone(s)
Number of electric cooking zones
4 zone(s)
Residual heat indicator
Yes
Oven
Oven size *
Medium
Number of ovens *
1
Oven power source *
Electric
Oven net capacity *
71 L
Oven gross capacity
71 L
Grill *
Yes
Microwave cooking
No
Oven interior dimensions (W x D x H)
482 x 452 x 329 mm
Oven door opening
Drop down opening
Door temperature (max)
40 °C
Oven door material
Glass
Door cooling fan
Yes
Oven
Interior light
Yes
Reheat function
No
Top heating
Yes
Bottom heating
Yes
Conventional cooking
Yes
Steam cooking
No
Rotisserie
No
Defrost function *
No
Ergonomics
Oven timer
Yes
Oven timer type
Digital
Child lock
Yes
On/off switch
Yes
Adjustable feet
Yes
Power
Connected load (electric)
9200 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency class *
A
Energy consumption (conventional) *
0.88 kWh
Weight & dimensions
Width *
600 mm
Depth
600 mm
Height
900 mm
Weight
56.3 kg
Depth with door open
105 cm
Packaging data
Package weight
61 kg