Bosch logo

Bosch HBN 730551 Mounting Oven 60 L Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29684
Info modified on:
04 Apr 2019, 09:15:58
Short summary description Bosch HBN 730551 Mounting Oven 60 L Silver:

Bosch HBN 730551 Mounting Oven, Electric, 60 L, Silver, 560 mm, 550 mm, 597 mm

Long summary description Bosch HBN 730551 Mounting Oven 60 L Silver:

Bosch HBN 730551 Mounting Oven. Oven type: Electric, Total oven(s) interior capacity: 60 L. Product colour: Silver. Width: 560 mm, Depth: 550 mm, Height: 597 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.