Bosch logo

Bosch Freezer GSD11100 Upright freezer 90 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87533
Info modified on:
22 Feb 2023, 14:59:38
Short summary description Bosch Freezer GSD11100 Upright freezer 90 L White:

Bosch Freezer GSD11100, 90 L, 12 kg/24h, 4*, White

Long summary description Bosch Freezer GSD11100 Upright freezer 90 L White:

Bosch Freezer GSD11100. Freezer net capacity: 90 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 17 h, Star rating: 4*. Door hinge: Right. Annual energy consumption: 274 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.