location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch GDR 18V-210 C Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GDR 18V-210 C Professional
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0 601 9J0 100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3165140971393
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Apr 2023 11:16:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch GDR 18V-210 C Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Prevents damage before it occurs – impact driver with 1/4” hexagonal bit holder
  • - User interface with two default modes, selftapping and wood screw. Further modes can be adjusted and individualised via the Toolbox App
  • - Powerful 210 Nm tightening torque performance
  • - Versatile control and greater flexibility with three speed/torque settingsSee technical details
Long product name Bosch GDR 18V-210 C Professional :
The long product name of Bosch GDR 18V-210 C Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Impact Driver, GDR 18V-210 C Professional
More>>>
Bosch GDR 18V-210 C Professional:
The official description of Bosch GDR 18V-210 C Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GDR 18V-210 C Professional: Further information
Product Highlights
The GDR 18V-210 C Professional impact driver with a 1/4” hexagonal bit holder delivers powerful performance while preventing damage to materials. Two default modes on the user interface, selftapping screw (A) and wood screw (B), mean more control and less broken or stripped off screwheads, worn-out threads, and damaged workpieces by slowing down or shutting off the impact driver. Each mode is customisable via the Bosch Toolbox App. Strong and precise, this cordless impact driver unleashes 210 Nm tightening torque. Three speed/torque settings ensure impressive control and greater flexibility on the job.
Equipment & Application
This impact driver is the power tool of choice for many applications, whether driving selftapping or wood screws. It is compatible with all Bosch Professional 18 V batteries and chargers (Professional 18V System).
Additional Information
The GDR 18V-210 C Professional comes with a status indicator, LED light, and belt clip for greater convenience.

Short summary description Bosch GDR 18V-210 C Professional:
This short summary of the Bosch GDR 18V-210 C Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch GDR 18V-210 C Professional, Impact driver, 18 V, 184 mm, 226 mm, 99 mm

Long summary description Bosch GDR 18V-210 C Professional:
This is an auto-generated long summary of Bosch GDR 18V-210 C Professional based on the first three specs of the first five spec groups.

Bosch GDR 18V-210 C Professional. Product type: Impact driver. Battery voltage: 18 V. Package width: 184 mm, Package depth: 226 mm, Package height: 99 mm

Features
Product type *
Impact driver
Power
Battery voltage
18 V
Weight & dimensions
Package width
184 mm
Package depth
226 mm
Package height
99 mm