Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26492746 data-sheets &
28868 brands
– register (free)
Dehumidifiers
Boneco 1355W dehumidifier 7 L 20 W White
Boneco 1355W dehumidifier 7 L 20 W White
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Boneco
Product name:
1355W
Product code:
1355W
Category:
Dehumidifiers
Icecat Product ID:
349584
Data-sheet quality:
created/standardized by Icecat
Product views:
9564
Info modified on:
07 Mar 2024, 15:34:52
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE