Blomberg logo

Blomberg DKC 5430 X cooker hood Wall-mounted Stainless steel 905 m³/h

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6991
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Blomberg DKC 5430 X cooker hood Wall-mounted Stainless steel 905 m³/h:

Blomberg DKC 5430 X, 905 m³/h, Ducted/Recirculating, 70 dB, Wall-mounted, Stainless steel, Sensor

Long summary description Blomberg DKC 5430 X cooker hood Wall-mounted Stainless steel 905 m³/h:

Blomberg DKC 5430 X. Maximum extraction power: 905 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 70 dB. Type: Wall-mounted, Product colour: Stainless steel, Control type: Sensor. Number of filters: 1 pc(s). Bulb power: 20 W, Number of bulbs: 3 bulb(s), Bulb type: Halogen. Width: 898 mm, Depth: 395 mm, Height: 1720 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.