location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Blackview BV6100 17.5 cm (6.88") Dual SIM Android 9.0 4G USB Type-C 3 GB 16 GB 5580 mAh Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blackview Check ‘Blackview’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BV6100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BL0155GRI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6931548305866
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Blackview’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blackview: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:04:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Blackview BV6100 17.5 cm (6.88") Dual SIM Android 9.0 4G USB Type-C 3 GB 16 GB 5580 mAh Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 17.5 cm (6.88") 640 x 1352 pixels Gorilla Glass
  • - MediaTek MT6761 2 GHz
  • - 3 GB 16 GB MicroSD (TransFlash) 128 GB
  • - 4G Dual SIM NanoSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 5.0
  • - Dual camera 8 MP 0.3 MP
  • - 5580 mAh
  • - Android 9.0
Long product name Blackview BV6100 17.5 cm (6.88") Dual SIM Android 9.0 4G USB Type-C 3 GB 16 GB 5580 mAh Black, Grey :
The long product name of Blackview BV6100 17.5 cm (6.88") Dual SIM Android 9.0 4G USB Type-C 3 GB 16 GB 5580 mAh Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6.88" HD (640 x 1352) IPS, MT6761 2 GHz, IMG GE8300 420/660 MHz, 3 GB LPDDR3, 16 GB EMMC, WLAN, Bluetooth, 8 + 0.3 Mp/5 Mp, 5580 mAh, 315 g, Android 9
More>>>
Short summary description Blackview BV6100 17.5 cm (6.88") Dual SIM Android 9.0 4G USB Type-C 3 GB 16 GB 5580 mAh Black, Grey:
This short summary of the Blackview BV6100 17.5 cm (6.88") Dual SIM Android 9.0 4G USB Type-C 3 GB 16 GB 5580 mAh Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Blackview BV6100, 17.5 cm (6.88"), 3 GB, 16 GB, 8 MP, Android 9.0, Black, Grey

Long summary description Blackview BV6100 17.5 cm (6.88") Dual SIM Android 9.0 4G USB Type-C 3 GB 16 GB 5580 mAh Black, Grey:
This is an auto-generated long summary of Blackview BV6100 17.5 cm (6.88") Dual SIM Android 9.0 4G USB Type-C 3 GB 16 GB 5580 mAh Black, Grey based on the first three specs of the first five spec groups.

Blackview BV6100. Display diagonal: 17.5 cm (6.88"), Display resolution: 640 x 1352 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: MT6761. RAM capacity: 3 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 5580 mAh. Product colour: Black, Grey. Weight: 315 g