location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Black Box VX-1001-KIT AV extender AV transmitter & receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Black Box Check ‘Black Box’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VX-1001-KIT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VX-1001-KIT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0822088122852 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Black Box’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Black Box: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:33:30
The date of the most recent change of this product data-sheet in Icecat.
Black Box VX-1001-KIT user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Black Box VX-1001-KIT AV extender AV transmitter & receiver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports up to 4K (UHD) resolutions
  • - HDBaseT for the most reliable connection and highest video quality
  • - Kit includes transmitter and receiver
Long product name Black Box VX-1001-KIT AV extender AV transmitter & receiver :
The long product name of Black Box VX-1001-KIT AV extender AV transmitter & receiver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3840 x 2160, 297 MHz, RS-232, HDBT, HDMI, RJ-45, USB B, 2x USB A, DC 12V
More>>>
Short summary description Black Box VX-1001-KIT AV extender AV transmitter & receiver:
This short summary of the Black Box VX-1001-KIT AV extender AV transmitter & receiver data-sheet is auto-generated and uses the product title and the first six key specs.

Black Box VX-1001-KIT, 3840 x 2160 pixels, AV transmitter & receiver, Wired, Black, HDCP

Long summary description Black Box VX-1001-KIT AV extender AV transmitter & receiver:
This is an auto-generated long summary of Black Box VX-1001-KIT AV extender AV transmitter & receiver based on the first three specs of the first five spec groups.

Black Box VX-1001-KIT. Type: AV transmitter & receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5e, Cat6a, Cat7. Connectivity technology: Wired, USB connector type: USB Type-A, USB Type-B. Operating voltage: 12 V, Input current: 1.5 A, Power consumption (typical): 18 W. Dimensions (WxDxH): 220 x 93.2 x 25 mm, Width: 220 mm, Depth: 932 mm

Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)