location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Black & Decker BXFT50007GB household fan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Black & Decker Check ‘Black & Decker’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BXFT50007GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BXFT50007GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5056032996465
Category:
Apparatus with rotating blades that creates a current of air for cooling or ventilation.
Household Fans Check ‘Black & Decker’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Black & Decker: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:15:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Black & Decker BXFT50007GB household fan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rating power 45W
  • - High durability copper motor for longer lasting performance
  • - Low noise 48dB
  • - 4 Wind modes - normal / natural / sleep / child
  • - 3 Speed settings low / medium and high and eco setting
  • - 12 Hour timer and remote included
  • - 70 Degree oscillation
  • - Soft touch LED display
  • - Simple no tool assembly
Long product name Black & Decker BXFT50007GB household fan :
The long product name of Black & Decker BXFT50007GB household fan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

46 Inch Digital Tower Fan with 12 Hour Timer Black
More>>>
Short summary description Black & Decker BXFT50007GB household fan:
This short summary of the Black & Decker BXFT50007GB household fan data-sheet is auto-generated and uses the product title and the first six key specs.

Black & Decker BXFT50007GB, Household tower fan, Black, Floor, 48 dB, 70°, Buttons

Long summary description Black & Decker BXFT50007GB household fan:
This is an auto-generated long summary of Black & Decker BXFT50007GB household fan based on the first three specs of the first five spec groups.

Black & Decker BXFT50007GB. Type: Household tower fan, Product colour: Black, Placement: Floor. Width: 315 mm, Depth: 315 mm, Height: 1170 mm. Package width: 186 mm, Package depth: 169 mm, Package height: 1191 mm. Master (outer) cases per pallet: 35 pc(s), Master (outer) cases per pallet layer: 5 pc(s), Layers per pallet: 7 pc(s). Dimensions (WxDxH): 315 x 315 x 1170 mm